Vishay Intertechnology, Inc. RES .68 OHM 13W 5% WW AXIAL CW010R6800JB12

Description
RES .68ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .68ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 13W 5% WW AXIAL - CW010R6800JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 13W 5% WW AXIAL
CW010R6800JB12
RES .68 OHM 13W 5% WW AXIAL CW010R6800JB12
RES .68ohm 13W 5% WW AXIAL

RES .68ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6800JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800JB12-ND
Through Hole Resistors CW010R6800JB12-ND
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.68Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8497 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.68Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8497
Res,metal Alloy,0.68Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8497
RES,Metal Alloy,0.68Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.68Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site
Through Hole Resistors - CW010R6800JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6800JB12
Through Hole Resistors CW010R6800JB12
RES 0.68 OHM 13W 5% AXIAL

RES 0.68 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R6800JB12 CW010R6800JB12-ND 43C8497 CW010R6800JB12
Product Name RES .68 OHM 13W 5% WW AXIAL Through Hole Resistors Res,metal Alloy,0.68Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details