Vishay Precision Group Through Hole Resistors CW010R1000JE73

Description
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1000JE73-ND
Through Hole Resistors CW010R1000JE73-ND
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW010R1000JE73 - CW010R1000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010R1000JE73
CW010R1000JE73
CW010R1000JE73 CW010R1000JE73
CW010R1000JE73

CW010R1000JE73

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Vishay - 65K3595 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Vishay
65K3595
Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Vishay 65K3595
WIREWOUND RESISTOR, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1000JE73-ND CW010R1000JE73 65K3595
Product Name Through Hole Resistors CW010R1000JE73 Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers