Vishay Intertechnology, Inc. RES .3 OHM 13W 5% WW AXIAL CW010R3000JE123

Description
RES .3ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .3ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .3 OHM 13W 5% WW AXIAL - CW010R3000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 13W 5% WW AXIAL
CW010R3000JE123
RES .3 OHM 13W 5% WW AXIAL CW010R3000JE123
RES .3ohm 13W 5% WW AXIAL

RES .3ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R3000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3000JE123-ND
Through Hole Resistors CW010R3000JE123-ND
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R3000JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3000JE123
Through Hole Resistors CW010R3000JE123
RES 0.3 OHM 13W 5% AXIAL

RES 0.3 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .3 5% E12 E3 Vishay - 70P3360 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .3 5% E12 E3 Vishay
70P3360
Cw-10-3 .3 5% E12 E3 Vishay 70P3360
CW-10-3 .3 5% e12 E3

CW-10-3 .3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3000JE123 CW010R3000JE123-ND CW010R3000JE123 70P3360
Product Name RES .3 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 .3 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers