Vishay Intertechnology, Inc. Wirewound Resistors CW010R6190KE12

Description
CW-10 .619 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .619 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R6190KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R6190KE12
Wirewound Resistors 3110-CW010R6190KE12
CW-10 .619 10% E12 e3

CW-10 .619 10% E12 e3

Supplier's Site Datasheet
RES .619 OHM 13W 10% WW AXIAL - CW010R6190KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .619 OHM 13W 10% WW AXIAL
CW010R6190KE12
RES .619 OHM 13W 10% WW AXIAL CW010R6190KE12
RES .619ohm 13W 10% WW AXIAL

RES .619ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6190KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6190KE12-ND
Through Hole Resistors CW010R6190KE12-ND
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .619 10% E12 E3 Vishay - 70P3481 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .619 10% E12 E3 Vishay
70P3481
Cw-10 .619 10% E12 E3 Vishay 70P3481
CW-10 .619 10% e12 E3

CW-10 .619 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R6190KE12 CW010R6190KE12 CW010R6190KE12-ND 70P3481
Product Name Wirewound Resistors RES .619 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 .619 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers