Vishay Intertechnology, Inc. Wirewound Resistors CW0109R090JE73

Description
CW-10 9.09 5% E73 e3
Request a Quote Datasheet
Description
CW-10 9.09 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0109R090JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109R090JE73
Wirewound Resistors 3110-CW0109R090JE73
CW-10 9.09 5% E73 e3

CW-10 9.09 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0109R090JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R090JE73-ND
Through Hole Resistors CW0109R090JE73-ND
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.09 OHM 5% SILICONE WW - CW0109R090JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 5% SILICONE WW
CW0109R090JE73
RES 9.09 OHM 5% SILICONE WW CW0109R090JE73
RES 9.09ohm 5% SILICONE WW

RES 9.09ohm 5% SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0109R090JE73 CW0109R090JE73-ND CW0109R090JE73
Product Name Wirewound Resistors Through Hole Resistors RES 9.09 OHM 5% SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details