Vishay Intertechnology, Inc. Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1300KE733

Description
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1300KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1300KE733
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1300KE733
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R1300KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1300KE733-ND
Through Hole Resistors CW010R1300KE733-ND
130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .13 10% E73 E3 Vishay - 70P3263 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .13 10% E73 E3 Vishay
70P3263
Cw-10-3 .13 10% E73 E3 Vishay 70P3263
CW-10-3 .13 10% E73 e3

CW-10-3 .13 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1300KE733 CW010R1300KE733-ND 70P3263
Product Name Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .13 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers