Vishay Intertechnology, Inc. Wirewound Resistors CW010R6200KE73

Description
CW-10 .62 10% E73 e3
Request a Quote Datasheet
Description
CW-10 .62 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R6200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R6200KE73
Wirewound Resistors 3110-CW010R6200KE73
CW-10 .62 10% E73 e3

CW-10 .62 10% E73 e3

Supplier's Site Datasheet
RES .62 OHM 13W 10% WW AXIAL - CW010R6200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 13W 10% WW AXIAL
CW010R6200KE73
RES .62 OHM 13W 10% WW AXIAL CW010R6200KE73
RES .62ohm 13W 10% WW AXIAL

RES .62ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6200KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6200KE73-ND
Through Hole Resistors CW010R6200KE73-ND
620 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .62 10% E73 E3 Vishay - 70P3491 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .62 10% E73 E3 Vishay
70P3491
Cw-10 .62 10% E73 E3 Vishay 70P3491
CW-10 .62 10% E73 e3

CW-10 .62 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R6200KE73 CW010R6200KE73 CW010R6200KE73-ND 70P3491
Product Name Wirewound Resistors RES .62 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 .62 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details