Vishay Intertechnology, Inc. RES .55 OHM 5% SILICONE WW CW010R5500JE12

Description
RES .55ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .55ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .55 OHM 5% SILICONE WW - CW010R5500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .55 OHM 5% SILICONE WW
CW010R5500JE12
RES .55 OHM 5% SILICONE WW CW010R5500JE12
RES .55ohm 5% SILICONE WW

RES .55ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R5500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5500JE12-ND
Through Hole Resistors CW010R5500JE12-ND
550 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

550 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R5500JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R5500JE12
Through Hole Resistors CW010R5500JE12
RES 0.55 OHM 13W 5% AXIAL

RES 0.55 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R5500JE12 CW010R5500JE12-ND CW010R5500JE12
Product Name RES .55 OHM 5% SILICONE WW Through Hole Resistors Through Hole Resistors
Resistance Range 0.5500 ohms 0.5500 ohms 0.5500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details