Vishay Intertechnology, Inc. RES .16 OHM 13W 10% WW AXIAL CW010R1600KE73

Description
RES .16ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .16ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .16 OHM 13W 10% WW AXIAL - CW010R1600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .16 OHM 13W 10% WW AXIAL
CW010R1600KE73
RES .16 OHM 13W 10% WW AXIAL CW010R1600KE73
RES .16ohm 13W 10% WW AXIAL

RES .16ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1600KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1600KE73-ND
Through Hole Resistors CW010R1600KE73-ND
160 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R1600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R1600KE73
Wirewound Resistors 3110-CW010R1600KE73
CW-10 .16 10% E73 e3

CW-10 .16 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010R1600KE73 CW010R1600KE73-ND 3110-CW010R1600KE73
Product Name RES .16 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details