Vishay Intertechnology, Inc. Through Hole Resistors CW010R3500JE73

Description
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3500JE73-ND
Through Hole Resistors CW010R3500JE73-ND
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R3500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R3500JE73
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R3500JE73
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 .35 5% E73 E3 Vishay - 70P3392 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .35 5% E73 E3 Vishay
70P3392
Cw-10 .35 5% E73 E3 Vishay 70P3392
CW-10 .35 5% E73 e3

CW-10 .35 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3500JE73-ND CW010R3500JE73 70P3392
Product Name Through Hole Resistors Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10 .35 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers