Vishay Intertechnology, Inc. Through Hole Resistors CW010R2300JE123

Description
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2300JE123-ND
Through Hole Resistors CW010R2300JE123-ND
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .23 OHM 13W 5% WW AXIAL - CW010R2300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .23 OHM 13W 5% WW AXIAL
CW010R2300JE123
RES .23 OHM 13W 5% WW AXIAL CW010R2300JE123
RES .23ohm 13W 5% WW AXIAL

RES .23ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2300JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2300JE123
Through Hole Resistors CW010R2300JE123
RES 0.23 OHM 13W 5% AXIAL

RES 0.23 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .23 5% E12 E3 Vishay - 70P3320 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .23 5% E12 E3 Vishay
70P3320
Cw-10-3 .23 5% E12 E3 Vishay 70P3320
CW-10-3 .23 5% e12 E3

CW-10-3 .23 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2300JE123-ND CW010R2300JE123 CW010R2300JE123 70P3320
Product Name Through Hole Resistors RES .23 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .23 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.2300 ohms 0.2300 ohms 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details