500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .5ohm 13W 10% WW AXIAL
CW, 1.781 x 0.375", 0.5 Ohm, 10%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R5000KS73-ND | CW010R5000KS73 | 3110-CW010R5000KS73 | 43C8494 |
| Product Name | Through Hole Resistors | RES .5 OHM 13W 10% WW AXIAL | Wirewound Resistors | Cw, 1.781 X 0.375, 0.5 Ohm, 10% Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |