Vishay Intertechnology, Inc. Through Hole Resistors CW010R2300KE123

Description
230 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
230 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2300KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2300KE123-ND
Through Hole Resistors CW010R2300KE123-ND
230 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

230 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .23 OHM 13W 10% WW AXIAL - CW010R2300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .23 OHM 13W 10% WW AXIAL
CW010R2300KE123
RES .23 OHM 13W 10% WW AXIAL CW010R2300KE123
RES .23ohm 13W 10% WW AXIAL

RES .23ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 .23 10% E12 E3 Vishay - 70P3324 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .23 10% E12 E3 Vishay
70P3324
Cw-10-3 .23 10% E12 E3 Vishay 70P3324
CW-10-3 .23 10% e12 E3

CW-10-3 .23 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2300KE123-ND CW010R2300KE123 70P3324
Product Name Through Hole Resistors RES .23 OHM 13W 10% WW AXIAL Cw-10-3 .23 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2300 ohms 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details