Vishay Intertechnology, Inc. Through Hole Resistors CW010R1100KE123

Description
110 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1100KE123-ND
Through Hole Resistors CW010R1100KE123-ND
110 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

110 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 110m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1100KE123
Res Wirewound 110m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1100KE123
Res Wirewound 110m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .11 10% E12 E3 Vishay - 70P3237 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .11 10% E12 E3 Vishay
70P3237
Cw-10-3 .11 10% E12 E3 Vishay 70P3237
CW-10-3 .11 10% e12 E3

CW-10-3 .11 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1100KE123-ND CW010R1100KE123 70P3237
Product Name Through Hole Resistors Res Wirewound 110m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .11 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details