Vishay Intertechnology, Inc. RES .44 OHM 13W 10% WW AXIAL CW010R44 OHM00KE12

Description
RES .44ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .44ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .44 OHM 13W 10% WW AXIAL - CW010R44 OHM00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .44 OHM 13W 10% WW AXIAL
CW010R44 OHM00KE12
RES .44 OHM 13W 10% WW AXIAL CW010R44 OHM00KE12
RES .44ohm 13W 10% WW AXIAL

RES .44ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R44OHM00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R44OHM00KE12-ND
Through Hole Resistors CW010R44OHM00KE12-ND
440 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

440 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R44 OHM00KE12 CW010R44OHM00KE12-ND
Product Name RES .44 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4400 ohms 0.4400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details