Vishay Intertechnology, Inc. Through Hole Resistors CW010R2500JE123

Description
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500JE123-ND
Through Hole Resistors CW010R2500JE123-ND
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .25 OHM 13W 5% WW AXIAL - CW010R2500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 13W 5% WW AXIAL
CW010R2500JE123
RES .25 OHM 13W 5% WW AXIAL CW010R2500JE123
RES .25ohm 13W 5% WW AXIAL

RES .25ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 .25 5% E12 E3 Vishay - 70P3336 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .25 5% E12 E3 Vishay
70P3336
Cw-10-3 .25 5% E12 E3 Vishay 70P3336
CW-10-3 .25 5% e12 E3

CW-10-3 .25 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R2500JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2500JE123
Through Hole Resistors CW010R2500JE123
RES 0.25 OHM 13W 5% AXIAL

RES 0.25 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2500JE123-ND CW010R2500JE123 70P3336 CW010R2500JE123
Product Name Through Hole Resistors RES .25 OHM 13W 5% WW AXIAL Cw-10-3 .25 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers