Vishay Intertechnology, Inc. Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R3500KE73

Description
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R3500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R3500KE73
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R3500KE73
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010R3500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R3500KE73
Wirewound Resistors 3110-CW010R3500KE73
CW-10 .35 10% E73 e3

CW-10 .35 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R3500KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3500KE73-ND
Through Hole Resistors CW010R3500KE73-ND
350 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .35 10% E73 E3 Vishay - 70P3396 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .35 10% E73 E3 Vishay
70P3396
Cw-10 .35 10% E73 E3 Vishay 70P3396
CW-10 .35 10% E73 e3

CW-10 .35 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010R3500KE73 3110-CW010R3500KE73 CW010R3500KE73-ND 70P3396
Product Name Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 .35 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers