Vishay Intertechnology, Inc. Through Hole Resistors CW010R2400JE73

Description
240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2400JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2400JE73-ND
Through Hole Resistors CW010R2400JE73-ND
240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .24 OHM 13W 5% WW AXIAL - CW010R2400JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .24 OHM 13W 5% WW AXIAL
CW010R2400JE73
RES .24 OHM 13W 5% WW AXIAL CW010R2400JE73
RES .24ohm 13W 5% WW AXIAL

RES .24ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .24 5% E73 E3 Vishay - 70P3329 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .24 5% E73 E3 Vishay
70P3329
Cw-10 .24 5% E73 E3 Vishay 70P3329
CW-10 .24 5% E73 e3

CW-10 .24 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2400JE73-ND CW010R2400JE73 70P3329
Product Name Through Hole Resistors RES .24 OHM 13W 5% WW AXIAL Cw-10 .24 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers