Vishay Intertechnology, Inc. Through Hole Resistors CW0109R100JE733

Description
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R100JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100JE733-ND
Through Hole Resistors CW0109R100JE733-ND
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.1 OHM 13W 5% WW AXIAL - CW0109R100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 13W 5% WW AXIAL
CW0109R100JE733
RES 9.1 OHM 13W 5% WW AXIAL CW0109R100JE733
RES 9.1ohm 13W 5% WW AXIAL

RES 9.1ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0109R100JE733-ND CW0109R100JE733
Product Name Through Hole Resistors RES 9.1 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details