Vishay Intertechnology, Inc. Through Hole Resistors CW0109R100JE123

Description
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100JE123-ND
Through Hole Resistors CW0109R100JE123-ND
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0109R100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0109R100JE123
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0109R100JE123
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 9.1 5% E12 E3 Vishay - 70P5677 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.1 5% E12 E3 Vishay
70P5677
Cw-10-3 9.1 5% E12 E3 Vishay 70P5677
CW-10-3 9.1 5% e12 E3

CW-10-3 9.1 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R100JE123-ND CW0109R100JE123 70P5677
Product Name Through Hole Resistors Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 9.1 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details