Vishay Intertechnology, Inc. RES .2 OHM 13W 10% WW AXIAL CW010R2000KE123

Description
RES .2ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .2ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 13W 10% WW AXIAL - CW010R2000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 13W 10% WW AXIAL
CW010R2000KE123
RES .2 OHM 13W 10% WW AXIAL CW010R2000KE123
RES .2ohm 13W 10% WW AXIAL

RES .2ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000KE123-ND
Through Hole Resistors CW010R2000KE123-ND
200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .2 10% E12 E3 Vishay - 70P3308 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .2 10% E12 E3 Vishay
70P3308
Cw-10-3 .2 10% E12 E3 Vishay 70P3308
CW-10-3 .2 10% e12 E3

CW-10-3 .2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2000KE123 CW010R2000KE123-ND 70P3308
Product Name RES .2 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .2 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details