Vishay Intertechnology, Inc. Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6190KE73

Description
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R6190KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R6190KE73
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6190KE73
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R6190KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6190KE73-ND
Through Hole Resistors CW010R6190KE73-ND
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R6190KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R6190KE73
Wirewound Resistors 3110-CW010R6190KE73
CW-10 .619 10% E73 e3

CW-10 .619 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010R6190KE73 CW010R6190KE73-ND 3110-CW010R6190KE73
Product Name Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers