Vishay Intertechnology, Inc. RES .47 OHM 5% SILICONE WW CW010R4700JS73

Description
RES .47ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .47ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 5% SILICONE WW - CW010R4700JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 5% SILICONE WW
CW010R4700JS73
RES .47 OHM 5% SILICONE WW CW010R4700JS73
RES .47ohm 5% SILICONE WW

RES .47ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R4700JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700JS73-ND
Through Hole Resistors CW010R4700JS73-ND
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.47Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8490 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.47Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8490
Res,metal Alloy,0.47Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8490
RES,Metal Alloy,0.47Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.47Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4700JS73 CW010R4700JS73-ND 43C8490
Product Name RES .47 OHM 5% SILICONE WW Through Hole Resistors Res,metal Alloy,0.47Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details