Vishay Intertechnology, Inc. Through Hole Resistors CW010R4000JE73

Description
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4000JE73-ND
Through Hole Resistors CW010R4000JE73-ND
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .4 OHM 13W 5% WW AXIAL - CW010R4000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .4 OHM 13W 5% WW AXIAL
CW010R4000JE73
RES .4 OHM 13W 5% WW AXIAL CW010R4000JE73
RES .4ohm 13W 5% WW AXIAL

RES .4ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .4 5% E73 E3 Vishay - 70P3408 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .4 5% E73 E3 Vishay
70P3408
Cw-10 .4 5% E73 E3 Vishay 70P3408
CW-10 .4 5% E73 e3

CW-10 .4 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4000JE73-ND CW010R4000JE73 70P3408
Product Name Through Hole Resistors RES .4 OHM 13W 5% WW AXIAL Cw-10 .4 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details