Vishay Intertechnology, Inc. Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R8000KE733

Description
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R8000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R8000KE733
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R8000KE733
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R8000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8000KE733-ND
Through Hole Resistors CW010R8000KE733-ND
800 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .8 10% E73 E3 Vishay - 70P3524 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .8 10% E73 E3 Vishay
70P3524
Cw-10-3 .8 10% E73 E3 Vishay 70P3524
CW-10-3 .8 10% E73 e3

CW-10-3 .8 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R8000KE733 CW010R8000KE733-ND 70P3524
Product Name Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .8 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A22RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details