Vishay Intertechnology, Inc. Through Hole Resistors CW010R5600JR69

Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R5600JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5600JR69-ND
Through Hole Resistors CW010R5600JR69-ND
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .56 OHM 13W 5% WW AXIAL - CW010R5600JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 13W 5% WW AXIAL
CW010R5600JR69
RES .56 OHM 13W 5% WW AXIAL CW010R5600JR69
RES .56ohm 13W 5% WW AXIAL

RES .56ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R5600JR69 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R5600JR69
Through Hole Resistors CW010R5600JR69
RES 0.56 OHM 13W 5% AXIAL

RES 0.56 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R5600JR69-ND CW010R5600JR69 CW010R5600JR69
Product Name Through Hole Resistors RES .56 OHM 13W 5% WW AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details