910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 910ohm 13W 5% WW AXIAL
CW-10 910 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW010910R0JE73-ND | CW010910R0JE73 | 3110-CW010910R0JE73 |
| Product Name | Through Hole Resistors | RES 910 OHM 13W 5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 910 ohms | 910 ohms | 910 ohms |