Vishay Intertechnology, Inc. Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R8000JE73

Description
Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R8000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R8000JE73
Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R8000JE73
Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R8000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8000JE73-ND
Through Hole Resistors CW010R8000JE73-ND
800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .8 5% E73 E3 Vishay - 70P3519 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .8 5% E73 E3 Vishay
70P3519
Cw-10 .8 5% E73 E3 Vishay 70P3519
CW-10 .8 5% E73 e3

CW-10 .8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R8000JE73 CW010R8000JE73-ND 70P3519
Product Name Res Wirewound 800m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 .8 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details