Vishay Intertechnology, Inc. Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01095K20KE12

Description
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01095K20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01095K20KE12
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01095K20KE12
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01095K20KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01095K20KE12-ND
Through Hole Resistors CW01095K20KE12-ND
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01095K20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01095K20KE12
Wirewound Resistors 3110-CW01095K20KE12
CW-10 95.2K 10% E12 e3

CW-10 95.2K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01095K20KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01095K20KE12
Through Hole Resistors CW01095K20KE12
RES 95.2K OHM 13W 10% AXIAL

RES 95.2K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 95.2K 10% E12 E3 Vishay - 70P5728 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 95.2K 10% E12 E3 Vishay
70P5728
Cw-10 95.2K 10% E12 E3 Vishay 70P5728
CW-10 95.2K 10% e12 E3

CW-10 95.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01095K20KE12 CW01095K20KE12-ND 3110-CW01095K20KE12 CW01095K20KE12 70P5728
Product Name Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Through Hole Resistors Cw-10 95.2K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C718KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details