Vishay Intertechnology, Inc. Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6000KE733

Description
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R6000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R6000KE733
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6000KE733
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R6000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000KE733-ND
Through Hole Resistors CW010R6000KE733-ND
600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .6 10% E73 E3 Vishay - 70P3476 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .6 10% E73 E3 Vishay
70P3476
Cw-10-3 .6 10% E73 E3 Vishay 70P3476
CW-10-3 .6 10% E73 e3

CW-10-3 .6 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6000KE733 CW010R6000KE733-ND 70P3476
Product Name Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .6 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details