Vishay Intertechnology, Inc. Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1670JE123

Description
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1670JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1670JE123
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1670JE123
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1670JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1670JE123-ND
Through Hole Resistors CW010R1670JE123-ND
167 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

167 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .167 5% E12 E3 Vishay - 70P3289 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .167 5% E12 E3 Vishay
70P3289
Cw-10-3 .167 5% E12 E3 Vishay 70P3289
CW-10-3 .167 5% e12 E3

CW-10-3 .167 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1670JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1670JE123
Through Hole Resistors CW010R1670JE123
RES 0.167 OHM 13W 5% AXIAL

RES 0.167 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1670JE123 CW010R1670JE123-ND 70P3289 CW010R1670JE123
Product Name Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 .167 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers