100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R1000KB12-ND | 3110-CW010R1000KB12 | CW010R1000KB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | CW010R1000KB12 |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms |