Vishay Intertechnology, Inc. Through Hole Resistors CW010R8200JR69

Description
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R8200JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200JR69-ND
Through Hole Resistors CW010R8200JR69-ND
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .82 OHM 13W 5% WW AXIAL - CW010R8200JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 13W 5% WW AXIAL
CW010R8200JR69
RES .82 OHM 13W 5% WW AXIAL CW010R8200JR69
RES .82ohm 13W 5% WW AXIAL

RES .82ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8200JR69 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R8200JR69
Through Hole Resistors CW010R8200JR69
RES 0.82 OHM 13W 5% AXIAL

RES 0.82 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R8200JR69-ND CW010R8200JR69 CW010R8200JR69
Product Name Through Hole Resistors RES .82 OHM 13W 5% WW AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers