Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10-3 .125 10% E73 e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R1250KE733 | CW010R1250KE733-ND | 70P3255 |
| Product Name | Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Cw-10-3 .125 10% E73 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 90 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |