Vishay Intertechnology, Inc. RES .22 OHM 13W 5% WW AXIAL CW010R2200JE123

Description
RES .22ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .22ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .22 OHM 13W 5% WW AXIAL - CW010R2200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .22 OHM 13W 5% WW AXIAL
CW010R2200JE123
RES .22 OHM 13W 5% WW AXIAL CW010R2200JE123
RES .22ohm 13W 5% WW AXIAL

RES .22ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200JE123-ND
Through Hole Resistors CW010R2200JE123-ND
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .22 5% E12 E3 Vishay - 70P3312 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .22 5% E12 E3 Vishay
70P3312
Cw-10-3 .22 5% E12 E3 Vishay 70P3312
CW-10-3 .22 5% e12 E3

CW-10-3 .22 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R2200JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2200JE123
Through Hole Resistors CW010R2200JE123
RES 0.22 OHM 13W 5% AXIAL

RES 0.22 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2200JE123 CW010R2200JE123-ND 70P3312 CW010R2200JE123
Product Name RES .22 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .22 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details