Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4700HR69

Description
Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R4700HR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R4700HR69
Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4700HR69
Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R4700HR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700HR69-ND
Through Hole Resistors CW010R4700HR69-ND
470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R4700HR69 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4700HR69
Through Hole Resistors CW010R4700HR69
RES 0.47 OHM 13W 3% AXIAL

RES 0.47 OHM 13W 3% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R4700HR69 CW010R4700HR69-ND CW010R4700HR69
Product Name Res Wirewound 470m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers