Vishay Intertechnology, Inc. Through Hole Resistors CW010R6800JE12

Description
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6800JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800JE12-ND
Through Hole Resistors CW010R6800JE12-ND
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .68 OHM 13W 5% WW AXIAL - CW010R6800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 13W 5% WW AXIAL
CW010R6800JE12
RES .68 OHM 13W 5% WW AXIAL CW010R6800JE12
RES .68ohm 13W 5% WW AXIAL

RES .68ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .68 5% E12 E3 Vishay - 70P3493 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .68 5% E12 E3 Vishay
70P3493
Cw-10 .68 5% E12 E3 Vishay 70P3493
CW-10 .68 5% e12 E3

CW-10 .68 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R6800JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6800JE12
Through Hole Resistors CW010R6800JE12
RES 0.68 OHM 13W 5% AXIAL

RES 0.68 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R6800JE12-ND CW010R6800JE12 70P3493 CW010R6800JE12
Product Name Through Hole Resistors RES .68 OHM 13W 5% WW AXIAL Cw-10 .68 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details