Vishay Intertechnology, Inc. RES .15 OHM 13W 5% WW AXIAL CW010R1500JE73

Description
RES .15ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .15ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 13W 5% WW AXIAL - CW010R1500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 13W 5% WW AXIAL
CW010R1500JE73
RES .15 OHM 13W 5% WW AXIAL CW010R1500JE73
RES .15ohm 13W 5% WW AXIAL

RES .15ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1500JE73-ND
Through Hole Resistors CW010R1500JE73-ND
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R1500JE73 CW010R1500JE73-ND
Product Name RES .15 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers