Vishay Intertechnology, Inc. Through Hole Resistors CW010R2500JE73

Description
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500JE73-ND
Through Hole Resistors CW010R2500JE73-ND
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .25 OHM 5% SILICONE WW - CW010R2500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 5% SILICONE WW
CW010R2500JE73
RES .25 OHM 5% SILICONE WW CW010R2500JE73
RES .25ohm 5% SILICONE WW

RES .25ohm 5% SILICONE WW

Supplier's Site
Cw-10 .25 5% E73 E3 Vishay - 70P3337 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .25 5% E73 E3 Vishay
70P3337
Cw-10 .25 5% E73 E3 Vishay 70P3337
CW-10 .25 5% E73 e3

CW-10 .25 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2500JE73-ND CW010R2500JE73 70P3337
Product Name Through Hole Resistors RES .25 OHM 5% SILICONE WW Cw-10 .25 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers