Vishay Intertechnology, Inc. Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1670KE12

Description
Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1670KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1670KE12
Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1670KE12
Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1670KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1670KE12-ND
Through Hole Resistors CW010R1670KE12-ND
167 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

167 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R1670KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R1670KE12
Wirewound Resistors 3110-CW010R1670KE12
CW-10 .167 10% E12 e3

CW-10 .167 10% E12 e3

Supplier's Site Datasheet
Cw-10 .167 10% E12 E3 Vishay - 70P3292 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .167 10% E12 E3 Vishay
70P3292
Cw-10 .167 10% E12 E3 Vishay 70P3292
CW-10 .167 10% e12 E3

CW-10 .167 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010R1670KE12 CW010R1670KE12-ND 3110-CW010R1670KE12 70P3292
Product Name Res Wirewound 167m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 .167 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers