Vishay Intertechnology, Inc. Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4300JE12

Description
Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW010R4300JE12 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It has a resistance value of 0.43 ohms and a power rating of 13 watts. The resistor features a silicone coating for high-temperature stability and is constructed with a complete welded design, ensuring excellent operational stability. It operates within a temperature range of -65°C to +350°C, making it suitable for demanding environments. The resistor has a tolerance of ±5%, and its maximum working voltage is determined by the formula (P x R)^(1/2). The CW010 model is characterized by a high power-to-size ratio, making it a viable option for applications requiring reliable performance in compact spaces.

Datasheet Summary
Powered by GS/AI

The CW010R4300JE12 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It has a resistance value of 0.43 ohms and a power rating of 13 watts. The resistor features a silicone coating for high-temperature stability and is constructed with a complete welded design, ensuring excellent operational stability. It operates within a temperature range of -65°C to +350°C, making it suitable for demanding environments. The resistor has a tolerance of ±5%, and its maximum working voltage is determined by the formula (P x R)^(1/2). The CW010 model is characterized by a high power-to-size ratio, making it a viable option for applications requiring reliable performance in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R4300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R4300JE12
Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4300JE12
Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R4300JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4300JE12-ND
Through Hole Resistors CW010R4300JE12-ND
430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R4300JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4300JE12
Through Hole Resistors CW010R4300JE12
RES 0.43 OHM 13W 5% AXIAL

RES 0.43 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .43 5% E12 E3 Vishay - 70P3414 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .43 5% E12 E3 Vishay
70P3414
Cw-10 .43 5% E12 E3 Vishay 70P3414
CW-10 .43 5% e12 E3

CW-10 .43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R4300JE12 CW010R4300JE12-ND CW010R4300JE12 70P3414
Product Name Res Wirewound 430m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10 .43 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details