Vishay Intertechnology, Inc. RES 9K OHM 13W 5% WW AXIAL CW0109K000JB12

Description
RES 9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 13W 5% WW AXIAL - CW0109K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 13W 5% WW AXIAL
CW0109K000JB12
RES 9K OHM 13W 5% WW AXIAL CW0109K000JB12
RES 9Kohm 13W 5% WW AXIAL

RES 9Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000JB12-ND
Through Hole Resistors CW0109K000JB12-ND
9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0109K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109K000JB12
Wirewound Resistors 3110-CW0109K000JB12
CW-10 9K 5% B12

CW-10 9K 5% B12

Supplier's Site Datasheet
Cw-10 9K 5% B12 Vishay - 28M4911 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9K 5% B12 Vishay
28M4911
Cw-10 9K 5% B12 Vishay 28M4911
CW-10 9K 5% B12

CW-10 9K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0109K000JB12 CW0109K000JB12-ND 3110-CW0109K000JB12 28M4911
Product Name RES 9K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 9K 5% B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms 9000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details