Vishay Intertechnology, Inc. Through Hole Resistors CW0109R100JE73

Description
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R100JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100JE73-ND
Through Hole Resistors CW0109R100JE73-ND
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0109R100JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109R100JE73
Wirewound Resistors 3110-CW0109R100JE73
CW-10 9.1 5% E73 e3

CW-10 9.1 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0109R100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0109R100JE73
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0109R100JE73
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 9.1 5% E73 E3 Vishay - 70P5678 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9.1 5% E73 E3 Vishay
70P5678
Cw-10 9.1 5% E73 E3 Vishay 70P5678
CW-10 9.1 5% E73 e3

CW-10 9.1 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0109R100JE73-ND 3110-CW0109R100JE73 CW0109R100JE73 70P5678
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10 9.1 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details