Vishay Intertechnology, Inc. Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1250JE12

Description
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1250JE12
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1250JE12
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1250JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1250JE12-ND
Through Hole Resistors CW010R1250JE12-ND
125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .125 5% E12 E3 Vishay - 70P3248 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .125 5% E12 E3 Vishay
70P3248
Cw-10 .125 5% E12 E3 Vishay 70P3248
CW-10 .125 5% e12 E3

CW-10 .125 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1250JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1250JE12
Through Hole Resistors CW010R1250JE12
RES 0.125 OHM 13W 5% AXIAL

RES 0.125 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1250JE12 CW010R1250JE12-ND 70P3248 CW010R1250JE12
Product Name Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .125 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details