Vishay Intertechnology, Inc. RES .55 OHM 13W 5% WW AXIAL CW010R5500JE73

Description
RES .55ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .55ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .55 OHM 13W 5% WW AXIAL - CW010R5500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .55 OHM 13W 5% WW AXIAL
CW010R5500JE73
RES .55 OHM 13W 5% WW AXIAL CW010R5500JE73
RES .55ohm 13W 5% WW AXIAL

RES .55ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R5500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5500JE73-ND
Through Hole Resistors CW010R5500JE73-ND
550 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

550 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .55 5% E73 E3 Vishay - 70P3455 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .55 5% E73 E3 Vishay
70P3455
Cw-10 .55 5% E73 E3 Vishay 70P3455
CW-10 .55 5% E73 e3

CW-10 .55 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R5500JE73 CW010R5500JE73-ND 70P3455
Product Name RES .55 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .55 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5500 ohms 0.5500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details