Vishay Intertechnology, Inc. RES .75 OHM 13W 10% WW AXIAL CW010R7500KE733

Description
RES .75ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .75ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 13W 10% WW AXIAL - CW010R7500KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 13W 10% WW AXIAL
CW010R7500KE733
RES .75 OHM 13W 10% WW AXIAL CW010R7500KE733
RES .75ohm 13W 10% WW AXIAL

RES .75ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R7500KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7500KE733-ND
Through Hole Resistors CW010R7500KE733-ND
750 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .75 10% E73 E3 Vishay - 70P3516 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .75 10% E73 E3 Vishay
70P3516
Cw-10-3 .75 10% E73 E3 Vishay 70P3516
CW-10-3 .75 10% E73 e3

CW-10-3 .75 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R7500KE733 CW010R7500KE733-ND 70P3516
Product Name RES .75 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .75 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details