Vishay Intertechnology, Inc. Through Hole Resistors CW01091K00JE12HS

Description
91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote
Description
91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW01091K00JE12HS is a through-hole wirewound resistor designed for high surge immunity, capable of withstanding voltage surges up to 12 kV. It features a silicone coating that enhances its thermal stability and durability. The resistor has a power rating of 10 watts at 25 °C, with a resistance range from 0.1 to 167 kΩ and a tolerance of ±5% or ±10%. This component is constructed with a complete welded design, ensuring excellent stability during operation. It operates effectively within a temperature range of -65 °C to +350 °C, making it suitable for demanding applications. The resistor's dielectric withstand voltage is rated at 1000 V AC, and it can handle short time overloads of up to 10 times the rated power for 5 seconds. The CW01091K00JE12HS is compliant with RoHS standards, with options available for both RoHS-compliant and non-compliant versions. Its robust construction and high surge capability make it a reliable choice for engineers requiring dependable performance in high-voltage applications.

Datasheet Summary
Powered by GS/AI

The CW01091K00JE12HS is a through-hole wirewound resistor designed for high surge immunity, capable of withstanding voltage surges up to 12 kV. It features a silicone coating that enhances its thermal stability and durability. The resistor has a power rating of 10 watts at 25 °C, with a resistance range from 0.1 to 167 kΩ and a tolerance of ±5% or ±10%. This component is constructed with a complete welded design, ensuring excellent stability during operation. It operates effectively within a temperature range of -65 °C to +350 °C, making it suitable for demanding applications. The resistor's dielectric withstand voltage is rated at 1000 V AC, and it can handle short time overloads of up to 10 times the rated power for 5 seconds. The CW01091K00JE12HS is compliant with RoHS standards, with options available for both RoHS-compliant and non-compliant versions. Its robust construction and high surge capability make it a reliable choice for engineers requiring dependable performance in high-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01091K00JE12HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01091K00JE12HS-ND
Through Hole Resistors CW01091K00JE12HS-ND
91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01091K00JE12HS - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01091K00JE12HS
Through Hole Resistors CW01091K00JE12HS
RES 91K OHM 13W 5% AXIAL

RES 91K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CW01091K00JE12HS-ND CW01091K00JE12HS
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details