Vishay Intertechnology, Inc. Through Hole Resistors CW010R6800KE123

Description
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6800KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800KE123-ND
Through Hole Resistors CW010R6800KE123-ND
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R6800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R6800KE123
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R6800KE123
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .68 10% E12 E3 Vishay - 70P3498 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .68 10% E12 E3 Vishay
70P3498
Cw-10-3 .68 10% E12 E3 Vishay 70P3498
CW-10-3 .68 10% e12 E3

CW-10-3 .68 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6800KE123-ND CW010R6800KE123 70P3498
Product Name Through Hole Resistors Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .68 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers