Vishay Intertechnology, Inc. RES 9.1K OHM 13W 5% WW AXIAL CW0109K100JE123

Description
RES 9.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 13W 5% WW AXIAL - CW0109K100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 13W 5% WW AXIAL
CW0109K100JE123
RES 9.1K OHM 13W 5% WW AXIAL CW0109K100JE123
RES 9.1Kohm 13W 5% WW AXIAL

RES 9.1Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109K100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K100JE123-ND
Through Hole Resistors CW0109K100JE123-ND
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.1K 5% E12 E3 Vishay - 70P5653 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.1K 5% E12 E3 Vishay
70P5653
Cw-10-3 9.1K 5% E12 E3 Vishay 70P5653
CW-10-3 9.1K 5% e12 E3

CW-10-3 9.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109K100JE123 CW0109K100JE123-ND 70P5653
Product Name RES 9.1K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 9.1K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details