Vishay Intertechnology, Inc. Wirewound Resistors CW010910R0JS73

Description
CW-10 910 5% S73
Request a Quote Datasheet
Description
CW-10 910 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010910R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010910R0JS73
Wirewound Resistors 3110-CW010910R0JS73
CW-10 910 5% S73

CW-10 910 5% S73

Supplier's Site Datasheet
RES 910 OHM 13W 5% WW AXIAL - CW010910R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 13W 5% WW AXIAL
CW010910R0JS73
RES 910 OHM 13W 5% WW AXIAL CW010910R0JS73
RES 910ohm 13W 5% WW AXIAL

RES 910ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010910R0JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010910R0JS73-ND
Through Hole Resistors CW010910R0JS73-ND
910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,910Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8891 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,910Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8891
Res,metal Alloy,910Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8891
RES,Metal Alloy,910Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,910Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010910R0JS73 CW010910R0JS73 CW010910R0JS73-ND 43C8891
Product Name Wirewound Resistors RES 910 OHM 13W 5% WW AXIAL Through Hole Resistors Res,metal Alloy,910Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details